Visual Communications Company, Inc. Led, Green/yellow, Smd; Led Color Vcc (Visual Communications Company) 7012X7

Description
LED, GREEN/YELLOW, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 11.7mcd, G 11.7mcd; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
Datasheet
Description
LED, GREEN/YELLOW, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 11.7mcd, G 11.7mcd; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green/yellow, Smd; Led Color Vcc (Visual Communications Company) - 45X6263 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green/yellow, Smd; Led Color Vcc (Visual Communications Company)
45X6263
Led, Green/yellow, Smd; Led Color Vcc (Visual Communications Company) 45X6263
LED, GREEN/YELLOW, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 11.7mcd, G 11.7mcd; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

LED, GREEN/YELLOW, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 11.7mcd, G 11.7mcd; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45X6263
Product Name Led, Green/yellow, Smd; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1258-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details