Visual Communications Company, Inc. LED Indication - Discrete 7012X5

Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L61105TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61105TR-ND
LED Indication - Discrete L61105TR-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L61105DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61105DKR-ND
LED Indication - Discrete L61105DKR-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L61105CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61105CT-ND
LED Indication - Discrete L61105CT-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 6.4Mcd, 560Nm; Led Color Vcc (Visual Communications Company) - 93K6826 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6.4Mcd, 560Nm; Led Color Vcc (Visual Communications Company)
93K6826
Led, Green, 6.4Mcd, 560Nm; Led Color Vcc (Visual Communications Company) 93K6826
LED, GREEN, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 6.4Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X3278 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6.4Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X3278
Led, Green, 6.4Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X3278
LED, GREEN, 6.4MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 6.4MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L61105TR-ND 93K6826
Product Name LED Indication - Discrete Led, Green, 6.4Mcd, 560Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric)
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 6.4 milliCandela 6.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers