Visual Communications Company, Inc. LED Indication - Discrete 7011X5/7

Description
Green, Yellow LED Indication - Discrete 2.1V Green, 2.2V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow LED Indication - Discrete 2.1V Green, 2.2V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L61057TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61057TR-ND
LED Indication - Discrete L61057TR-ND
Green, Yellow LED Indication - Discrete 2.1V Green, 2.2V Yellow 4-SMD, No Lead

Green, Yellow LED Indication - Discrete 2.1V Green, 2.2V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L61057TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 560 to 580 nm (5600 to 5800 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers