Visual Communications Company, Inc. LED Indication - Discrete 7010X3

Description
Orange LED Indication - Discrete 2.2V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2.2V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 7010X3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7010X3TR-ND
LED Indication - Discrete 7010X3TR-ND
Orange LED Indication - Discrete 2.2V 1206 (3016 Metric)

Orange LED Indication - Discrete 2.2V 1206 (3016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1144974-7010X3
Optoelectronics - LED Indication - Discrete 1144974-7010X3
Win Source Part Number: 1144974-7010X3 Category: Optoelectronics>LED Indication - Discrete Series: 7010X Color: Orange Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 605nm Height (Max): 1.50mm Package / Case: 1206 (3016 Metric) Supplier Device Package: 1206 Dimension: 3.00mm L x 1.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.80mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 7010X3CT,7010X3-ND,7 010X3TR,7010X3DKR Product Status: Obsolete

Win Source Part Number: 1144974-7010X3
Category: Optoelectronics>LED Indication - Discrete
Series: 7010X
Color: Orange
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 605nm
Height (Max): 1.50mm
Package / Case: 1206 (3016 Metric)
Supplier Device Package: 1206
Dimension: 3.00mm L x 1.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.80mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: 7010X3CT,7010X3-ND,7010X3TR,7010X3DKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7010X3TR-ND 1144974-7010X3
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details