Visual Communications Company, Inc. Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) 6300T75

Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 6mcd, G 9 mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 6mcd, G 9 mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) - 01AC6313 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company)
01AC6313
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) 01AC6313
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 6mcd, G 9 mcd; Viewing Angle:50° RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 6mcd, G 9 mcd; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6313
Product Name Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details