Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6300T5 6300T5

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856872-6300T5 Series: 6300T Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 6300T5DKR, 6300T5TR, 6300T5CT
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856872-6300T5 Series: 6300T Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 6300T5DKR, 6300T5TR, 6300T5CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6300T5 - 856872-6300T5 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6300T5
856872-6300T5
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6300T5 856872-6300T5
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856872-6300T5 Series: 6300T Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Package: Reel - TR Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 6300T5DKR, 6300T5TR, 6300T5CT

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856872-6300T5
Series: 6300T
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1
Package: Reel - TR
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 6300T5DKR, 6300T5TR, 6300T5CT

Buy Now Datasheet
Circuit Board Indicator, 1 Led, Green; Led Color Vcc (Visual Communications Company) - 01AC6311 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Green; Led Color Vcc (Visual Communications Company)
01AC6311
Circuit Board Indicator, 1 Led, Green; Led Color Vcc (Visual Communications Company) 01AC6311
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:15mcd; Forward Voltage:2V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:15mcd; Forward Voltage:2V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856872-6300T5 01AC6311
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6300T5 Circuit Board Indicator, 1 Led, Green; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details