Visual Communications Company, Inc. Circuit Board Indicator, 1 Led, Red/grn; Led Color Vcc (Visual Communications Company) 6300T15

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED/GRN; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6.7mcd, G 9mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED/GRN; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6.7mcd, G 9mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red/grn; Led Color Vcc (Visual Communications Company) - 01AC6310 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red/grn; Led Color Vcc (Visual Communications Company)
01AC6310
Circuit Board Indicator, 1 Led, Red/grn; Led Color Vcc (Visual Communications Company) 01AC6310
CIRCUIT BOARD INDICATOR, 1 LED, RED/GRN; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6.7mcd, G 9mcd; Viewing Angle:50° RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED/GRN; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 6.7mcd, G 9mcd; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6310
Product Name Circuit Board Indicator, 1 Led, Red/grn; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 516-AAMD-LG38-YZ002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 629 nm (6290 Å)
View Details
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details