Visual Communications Company, Inc. Circuit Board Indicator, 1 Led, Red; Led Color Vcc (Visual Communications Company) 6300T1

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red; Led Color Vcc (Visual Communications Company) - 01AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red; Led Color Vcc (Visual Communications Company)
01AC6309
Circuit Board Indicator, 1 Led, Red; Led Color Vcc (Visual Communications Company) 01AC6309
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6309
Product Name Circuit Board Indicator, 1 Led, Red; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details