Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7 6255T7

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 729118-6255T7 Packaging: Reel Mounting Style: SMT, Right Angle Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 3.8mcd Wavelength - Peak: 585nm Current: 10mA Lens Type: Tinted Categories: Optoelectronics Status: Obsolete Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 729118-6255T7 Packaging: Reel Mounting Style: SMT, Right Angle Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 3.8mcd Wavelength - Peak: 585nm Current: 10mA Lens Type: Tinted Categories: Optoelectronics Status: Obsolete Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7
729118-6255T7
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7 729118-6255T7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 729118-6255T7 Packaging: Reel Mounting Style: SMT, Right Angle Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 3.8mcd Wavelength - Peak: 585nm Current: 10mA Lens Type: Tinted Categories: Optoelectronics Status: Obsolete Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 729118-6255T7
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Yellow
Voltage Rating: 2.2V
Configuration: Single
Millicandela Rating: 3.8mcd
Wavelength - Peak: 585nm
Current: 10mA
Lens Type: Tinted
Categories: Optoelectronics
Status: Obsolete
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 729118-6255T7
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details