Visual Communications Company, Inc. Led Mounting Spacer; Height Vcc (Visual Communications Company) 624250

Description
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.25" RoHS Compliant: Yes
Description
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Mounting Spacer; Height Vcc (Visual Communications Company) - 44F5289 - Newark, An Avnet Company
Chicago, IL, United States
Led Mounting Spacer; Height Vcc (Visual Communications Company)
44F5289
Led Mounting Spacer; Height Vcc (Visual Communications Company) 44F5289
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.25" RoHS Compliant: Yes

LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 44F5289
Product Name Led Mounting Spacer; Height Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-032-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 304263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details