Visual Communications Company, Inc. Led Mounting Spacer; Height Vcc (Visual Communications Company) 624200

Description
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.2" RoHS Compliant: Yes
Datasheet
Description
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Mounting Spacer; Height Vcc (Visual Communications Company) - 44F5290 - Newark, An Avnet Company
Chicago, IL, United States
Led Mounting Spacer; Height Vcc (Visual Communications Company)
44F5290
Led Mounting Spacer; Height Vcc (Visual Communications Company) 44F5290
LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.2" RoHS Compliant: Yes

LED MOUNTING SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Overall Length:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 44F5290
Product Name Led Mounting Spacer; Height Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1960 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 222474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details