Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T5LC 6200T5LC

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856858-6200T5LC Series: 6200T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60105TR-NDR, L60105TR, L60105CT-NDR, L60105CT, L60105DKR
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856858-6200T5LC Series: 6200T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60105TR-NDR, L60105TR, L60105CT-NDR, L60105CT, L60105DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T5LC - 856858-6200T5LC - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T5LC
856858-6200T5LC
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T5LC 856858-6200T5LC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856858-6200T5LC Series: 6200T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60105TR-NDR, L60105TR, L60105CT-NDR, L60105CT, L60105DKR

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856858-6200T5LC
Series: 6200T
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: L60105TR-NDR, L60105TR, L60105CT-NDR, L60105CT, L60105DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856858-6200T5LC
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T5LC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details