Visual Communications Company, Inc. Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 6091QM1-24V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 13; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 13; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 93K6810 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
93K6810
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 93K6810
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 13; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:NEMA 13; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6810
Product Name Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details