Visual Communications Company, Inc. Led Indicator, 9.65Mm, 12V, Yellow; Led Color Vcc (Visual Communications Company) 6091M7-12V

Description
LED INDICATOR, 9.65MM, 12V, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 9.65MM, 12V, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 9.65Mm, 12V, Yellow; Led Color Vcc (Visual Communications Company) - 05C1817 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 9.65Mm, 12V, Yellow; Led Color Vcc (Visual Communications Company)
05C1817
Led Indicator, 9.65Mm, 12V, Yellow; Led Color Vcc (Visual Communications Company) 05C1817
LED INDICATOR, 9.65MM, 12V, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

LED INDICATOR, 9.65MM, 12V, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1817
Product Name Led Indicator, 9.65Mm, 12V, Yellow; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details