Visual Communications Company, Inc. Panel Mount Indicator, Led, 9.65Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 6091M5-24V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Green, 24V; Led Color Vcc (Visual Communications Company) - 18M8216 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
18M8216
Panel Mount Indicator, Led, 9.65Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 18M8216
PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8216
Product Name Panel Mount Indicator, Led, 9.65Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details