Visual Communications Company, Inc. Panel Indicator, 9.65Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 6091M5-12V

Description
PANEL INDICATOR, 9.65MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:6091M Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.65MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:6091M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.65Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 99F3117 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.65Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
99F3117
Panel Indicator, 9.65Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 99F3117
PANEL INDICATOR, 9.65MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:6091M Series RoHS Compliant: Yes

PANEL INDICATOR, 9.65MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:6091M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99F3117
Product Name Panel Indicator, 9.65Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details