Visual Communications Company, Inc. Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 6091M1-24V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 18M8215 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
18M8215
Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 18M8215
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8215
Product Name Panel Mount Indicator, Led, 9.65Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details