Visual Communications Company, Inc. Panel Mount Indicator, Led, 9.65Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 6091M1-12V

Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:6091M Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:6091M Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.65Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 18M8214 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.65Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
18M8214
Panel Mount Indicator, Led, 9.65Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 18M8214
PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:6091M Series; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:9.65mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:6091M Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8214
Product Name Panel Mount Indicator, Led, 9.65Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details