Visual Communications Company, Inc. Panel Indicators, Pilot Lights 6063-001-634R

Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6063-001-634R-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6063-001-634R-ND
Panel Indicators, Pilot Lights 6063-001-634R-ND
"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

"Neon Panel Indicator Red 125V Wire Leads - 10"" (254.00mm)"

Buy Now Datasheet
Neon Indicator, 9.53Mm, 125Vac; Supply Voltage Vcc (Visual Communications Company) - 02F3671 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 9.53Mm, 125Vac; Supply Voltage Vcc (Visual Communications Company)
02F3671
Neon Indicator, 9.53Mm, 125Vac; Supply Voltage Vcc (Visual Communications Company) 02F3671
NEON INDICATOR, 9.53MM, 125VAC; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.53mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6063 Series RoHS Compliant: No

NEON INDICATOR, 9.53MM, 125VAC; Supply Voltage:125VAC; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:9.53mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:6063 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6063-001-634R-ND 02F3671
Product Name Panel Indicators, Pilot Lights Neon Indicator, 9.53Mm, 125Vac; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details