Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.9Mm, Red, 1.6V; Led Color Vcc (Visual Communications Company) 6039-004-304R-A

Description
PANEL MOUNT INDICATOR, LED, 4.9MM, RED, 1.6V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.9mm; Forward Current If:35mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.9MM, RED, 1.6V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.9mm; Forward Current If:35mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.9Mm, Red, 1.6V; Led Color Vcc (Visual Communications Company) - 75M5721 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.9Mm, Red, 1.6V; Led Color Vcc (Visual Communications Company)
75M5721
Panel Mount Indicator, Led, 4.9Mm, Red, 1.6V; Led Color Vcc (Visual Communications Company) 75M5721
PANEL MOUNT INDICATOR, LED, 4.9MM, RED, 1.6V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.9mm; Forward Current If:35mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.9MM, RED, 1.6V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.9mm; Forward Current If:35mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 75M5721
Product Name Panel Mount Indicator, Led, 4.9Mm, Red, 1.6V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - XZM2DG45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details