Visual Communications Company, Inc. Panel Indicator, 4.9Mm, Yellow Grn, 2V; Led Color Vcc (Visual Communications Company) 6039-004-304G-A

Description
PANEL INDICATOR, 4.9MM, YELLOW GRN, 2V; LED Color:Yellow Green; Operating Voltage:2V; Mounting Hole Dia:4.9mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:6039 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 4.9MM, YELLOW GRN, 2V; LED Color:Yellow Green; Operating Voltage:2V; Mounting Hole Dia:4.9mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:6039 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 4.9Mm, Yellow Grn, 2V; Led Color Vcc (Visual Communications Company) - 28W4994 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 4.9Mm, Yellow Grn, 2V; Led Color Vcc (Visual Communications Company)
28W4994
Panel Indicator, 4.9Mm, Yellow Grn, 2V; Led Color Vcc (Visual Communications Company) 28W4994
PANEL INDICATOR, 4.9MM, YELLOW GRN, 2V; LED Color:Yellow Green; Operating Voltage:2V; Mounting Hole Dia:4.9mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:6039 Series RoHS Compliant: Yes

PANEL INDICATOR, 4.9MM, YELLOW GRN, 2V; LED Color:Yellow Green; Operating Voltage:2V; Mounting Hole Dia:4.9mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:6039 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W4994
Product Name Panel Indicator, 4.9Mm, Yellow Grn, 2V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Green; Yellow Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details