Visual Communications Company, Inc. Neon Indicator, 9.65Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 6013M5

Description
NEON INDICATOR, 9.65MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6013M Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 9.65MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6013M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 9.65Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) - 05C1809 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 9.65Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
05C1809
Neon Indicator, 9.65Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 05C1809
NEON INDICATOR, 9.65MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6013M Series RoHS Compliant: Yes

NEON INDICATOR, 9.65MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:9.65mm; Lens Shape:Dome; Current Rating:-; Product Range:6013M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1809
Product Name Neon Indicator, 9.65Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Incandescent Light Bulbs - 105095 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details