Visual Communications Company, Inc. LED GREEN T1 RT ANG 5V LC PCB 5652F5-5V

Description
LED GREEN T1 RT ANG 5V LC PCB
Description
LED GREEN T1 RT ANG 5V LC PCB

Suppliers

Company
Product
Description
Supplier Links
LED GREEN T1 RT ANG 5V LC PCB - 894-5652F5-5V - Utmel Electronic Limited
Hong Kong, China
LED GREEN T1 RT ANG 5V LC PCB
894-5652F5-5V
LED GREEN T1 RT ANG 5V LC PCB 894-5652F5-5V
LED GREEN T1 RT ANG 5V LC PCB

LED GREEN T1 RT ANG 5V LC PCB

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-5652F5-5V
Product Name LED GREEN T1 RT ANG 5V LC PCB
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details