Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5650F7

Description
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 93F3517 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
93F3517
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 93F3517
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F3517
Product Name Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers