Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Green, 3V; Led Color Vcc (Visual Communications Company) 5650F5

Description
INDICATOR, LED PCB, T-1, GREEN, 3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, GREEN, 3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Green, 3V; Led Color Vcc (Visual Communications Company) - 93K6804 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Green, 3V; Led Color Vcc (Visual Communications Company)
93K6804
Indicator, Led Pcb, T-1, Green, 3V; Led Color Vcc (Visual Communications Company) 93K6804
INDICATOR, LED PCB, T-1, GREEN, 3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, GREEN, 3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:7.366mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6804
Product Name Indicator, Led Pcb, T-1, Green, 3V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details