Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Green, 5V; Led Color Vcc (Visual Communications Company) 5602F5-5V

Description
INDICATOR, LED PCB, T-1, GREEN, 5V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, GREEN, 5V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Green, 5V; Led Color Vcc (Visual Communications Company) - 93K6799 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Green, 5V; Led Color Vcc (Visual Communications Company)
93K6799
Indicator, Led Pcb, T-1, Green, 5V; Led Color Vcc (Visual Communications Company) 93K6799
INDICATOR, LED PCB, T-1, GREEN, 5V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, GREEN, 5V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6799
Product Name Indicator, Led Pcb, T-1, Green, 5V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details