Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Red, 5V; Led Color Vcc (Visual Communications Company) 5602F1-5V

Description
INDICATOR, LED PCB, T-1, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, T-1, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Red, 5V; Led Color Vcc (Visual Communications Company) - 93K6798 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Red, 5V; Led Color Vcc (Visual Communications Company)
93K6798
Indicator, Led Pcb, T-1, Red, 5V; Led Color Vcc (Visual Communications Company) 93K6798
INDICATOR, LED PCB, T-1, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, RED, 5V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6798
Product Name Indicator, Led Pcb, T-1, Red, 5V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers