Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Green, 2.2V; Led Color Vcc (Visual Communications Company) 5600F5

Description
INDICATOR, LED PCB, T-1, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 93K6797 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Green, 2.2V; Led Color Vcc (Visual Communications Company)
93K6797
Indicator, Led Pcb, T-1, Green, 2.2V; Led Color Vcc (Visual Communications Company) 93K6797
INDICATOR, LED PCB, T-1, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.2V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6797
Product Name Indicator, Led Pcb, T-1, Green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZFWS54F-1-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details