Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) 5600F1

Description
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) - 93K6796 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company)
93K6796
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) 93K6796
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:6.4mm; Width:4.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6796
Product Name Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details