Visual Communications Company, Inc. Indicator, Led Panel Mount, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5400A7

Description
INDICATOR, LED PANEL MOUNT, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 88F2803 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
88F2803
Indicator, Led Panel Mount, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 88F2803
INDICATOR, LED PANEL MOUNT, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88F2803
Product Name Indicator, Led Panel Mount, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Compact Infrared LED Reverse mount With Lens - SML-S13RT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details