Visual Communications Company, Inc. Panel Mount Indicator, Led, 8.05Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) 5400A5

Description
PANEL MOUNT INDICATOR, LED, 8.05MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.05MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.05Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) - 66F5974 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.05Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company)
66F5974
Panel Mount Indicator, Led, 8.05Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) 66F5974
PANEL MOUNT INDICATOR, LED, 8.05MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.05MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66F5974
Product Name Panel Mount Indicator, Led, 8.05Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details