Visual Communications Company, Inc. Panel Mount Indicator, Led, 8.05Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 5400A1

Description
PANEL MOUNT INDICATOR, LED, 8.05MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.05MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.05Mm, Red, 2V; Led Color Vcc (Visual Communications Company) - 50B4281 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.05Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
50B4281
Panel Mount Indicator, Led, 8.05Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 50B4281
PANEL MOUNT INDICATOR, LED, 8.05MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.05MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.05mm; Forward Current If:20mA; Luminous Intensity:120mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50B4281
Product Name Panel Mount Indicator, Led, 8.05Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details