Visual Communications Company, Inc. Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 5381H5

Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:11.43mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 05C1731 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
05C1731
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 05C1731
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:11.43mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1731
Product Name Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details