Visual Communications Company, Inc. Indicator, Led Pcb, T-3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) 5350T7

Description
INDICATOR, LED PCB, T-3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:3.8mcd; Forward Voltage:2.2V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:3.8mcd; Forward Voltage:2.2V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) - 93F7877 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company)
93F7877
Indicator, Led Pcb, T-3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) 93F7877
INDICATOR, LED PCB, T-3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:3.8mcd; Forward Voltage:2.2V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:3.8mcd; Forward Voltage:2.2V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F7877
Product Name Indicator, Led Pcb, T-3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-3/4 (1.8mm)
LED Type Yellow; Yellow
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1459-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details