Visual Communications Company, Inc. Indicator, Led Pcb, T-3/4, Green, 1.8V; Led Color Vcc (Visual Communications Company) 5350T5LC

Description
INDICATOR, LED PCB, T-3/4, GREEN, 1.8V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:2mA; Luminous Intensity:1.2mcd; Forward Voltage:1.8V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-3/4, GREEN, 1.8V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:2mA; Luminous Intensity:1.2mcd; Forward Voltage:1.8V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-3/4, Green, 1.8V; Led Color Vcc (Visual Communications Company) - 05C1693 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-3/4, Green, 1.8V; Led Color Vcc (Visual Communications Company)
05C1693
Indicator, Led Pcb, T-3/4, Green, 1.8V; Led Color Vcc (Visual Communications Company) 05C1693
INDICATOR, LED PCB, T-3/4, GREEN, 1.8V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:2mA; Luminous Intensity:1.2mcd; Forward Voltage:1.8V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-3/4, GREEN, 1.8V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:2mA; Luminous Intensity:1.2mcd; Forward Voltage:1.8V; Viewing Angle:90°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1693
Product Name Indicator, Led Pcb, T-3/4, Green, 1.8V; Led Color Vcc (Visual Communications Company)
LED Package: T-3/4 (1.8mm)
LED Type Green; Green
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details