Visual Communications Company, Inc. Indicator, Led Pcb, T-3/4, Red, 2.2V; Led Color Vcc (Visual Communications Company) 5350T1

Description
INDICATOR, LED PCB, T-3/4, RED, 2.2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Viewing Angle:80°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-3/4, RED, 2.2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Viewing Angle:80°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-3/4, Red, 2.2V; Led Color Vcc (Visual Communications Company) - 93F7875 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-3/4, Red, 2.2V; Led Color Vcc (Visual Communications Company)
93F7875
Indicator, Led Pcb, T-3/4, Red, 2.2V; Led Color Vcc (Visual Communications Company) 93F7875
INDICATOR, LED PCB, T-3/4, RED, 2.2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Viewing Angle:80°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-3/4, RED, 2.2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2.2V; Viewing Angle:80°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F7875
Product Name Indicator, Led Pcb, T-3/4, Red, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-3/4 (1.8mm)
LED Type Red; Red
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details