Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5332H7 5332H7

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 811427-5332H7 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Tinted Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 811427-5332H7 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Tinted Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5332H7
811427-5332H7
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5332H7 811427-5332H7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 811427-5332H7 Packaging: Bulk Mounting Style: Through Hole Color: Yellow Voltage Rating: 2.2V Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Tinted Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 811427-5332H7
Packaging: Bulk
Mounting Style: Through Hole
Color: Yellow
Voltage Rating: 2.2V
Configuration: Single
Millicandela Rating: 160mcd
Wavelength - Peak: 585nm
Current: 20mA
Lens Type: Tinted
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 811427-5332H7
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5332H7
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series Mini-mold Chip LED - SMLEN3WBC8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type White
Optical Power Output 33 milliwatts
View Details