Visual Communications Company, Inc. Indicator, Led Pcb T-1 3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) 5330H7

Description
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb T-1 3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) - 95F9437 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb T-1 3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company)
95F9437
Indicator, Led Pcb T-1 3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company) 95F9437
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes

INDICATOR, LED PCB T-1 3/4, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9437
Product Name Indicator, Led Pcb T-1 3/4, Yellow, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details