Visual Communications Company, Inc. Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 5330H5

Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 95F9436 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
95F9436
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 95F9436
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:22.098mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9436
Product Name Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details