Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) 5310F1

Description
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:14.732mm; Width:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:14.732mm; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) - 05C1642 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company)
05C1642
Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company) 05C1642
INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:14.732mm; Width:- RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Press Fit; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:55°; Height:14.732mm; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1642
Product Name Indicator, Led Pcb, T-1, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details