Visual Communications Company, Inc. Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5306H7

Description
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Width:6.096mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Width:6.096mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 93K6791 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
93K6791
Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 93K6791
INDICATOR, LED PCB T-1 3/4, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Width:6.096mmRoHS Compliant: Yes

INDICATOR, LED PCB T-1 3/4, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Width:6.096mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6791
Product Name Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Green
Viewing Angle 150 degrees
Forward Current 0.1000 milliamps
View Details