Visual Communications Company, Inc. Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 5306H5

Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:10.922mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:10.922mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 95F9416 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
95F9416
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company) 95F9416
INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:10.922mmRoHS Compliant: Yes

INDICATOR, LED PCB, T-1 3/4, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:10.922mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9416
Product Name Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details