Visual Communications Company, Inc. Indicator, Led Pcb, T-1 3/4, Red, 2V; Led Color Vcc (Visual Communications Company) 5306H1

Description
INDICATOR, LED PCB, T-1 3/4, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2V; Viewing Angle:50°; Height:10.922mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, T-1 3/4, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2V; Viewing Angle:50°; Height:10.922mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Indicator, LED PCB, T-1 3/4, Red, 2V is a through-hole LED assembly designed for efficient visual signaling. It features a luminous intensity of 6.3 millicandelas and operates at a forward current of 10 mA with a typical forward voltage of 2V. The LED has a viewing angle of 50 degrees, making it suitable for various applications where visibility is important. The product includes a built-in resistor, allowing it to operate directly from a 5V supply without the need for an external resistor. The assembly is constructed with a low-profile design and standoffs to prevent flux entrapment, enhancing assembly efficiency. The housing is made of black nylon and is UL94V-O rated for flame resistance. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Indicator, LED PCB, T-1 3/4, Red, 2V is a through-hole LED assembly designed for efficient visual signaling. It features a luminous intensity of 6.3 millicandelas and operates at a forward current of 10 mA with a typical forward voltage of 2V. The LED has a viewing angle of 50 degrees, making it suitable for various applications where visibility is important. The product includes a built-in resistor, allowing it to operate directly from a 5V supply without the need for an external resistor. The assembly is constructed with a low-profile design and standoffs to prevent flux entrapment, enhancing assembly efficiency. The housing is made of black nylon and is UL94V-O rated for flame resistance. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1 3/4, Red, 2V; Led Color Vcc (Visual Communications Company) - 95F9415 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1 3/4, Red, 2V; Led Color Vcc (Visual Communications Company)
95F9415
Indicator, Led Pcb, T-1 3/4, Red, 2V; Led Color Vcc (Visual Communications Company) 95F9415
INDICATOR, LED PCB, T-1 3/4, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2V; Viewing Angle:50°; Height:10.922mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1 3/4, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2V; Viewing Angle:50°; Height:10.922mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9415
Product Name Indicator, Led Pcb, T-1 3/4, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details