Visual Communications Company, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5300H6

Description
Win Source Part Number: 1331715-5300H6 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Voltage Rating: 5V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 430nm Current: 20mA Lens Style: Round with Domed Top Lens Size: 2.00mm Dia Fake Threat In the Open Market: 80
Request a Quote Datasheet
Description
Win Source Part Number: 1331715-5300H6 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Voltage Rating: 5V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 430nm Current: 20mA Lens Style: Round with Domed Top Lens Size: 2.00mm Dia Fake Threat In the Open Market: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331715-5300H6 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331715-5300H6
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331715-5300H6
Win Source Part Number: 1331715-5300H6 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Blue Voltage Rating: 5V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 160mcd Wavelength - Peak: 430nm Current: 20mA Lens Style: Round with Domed Top Lens Size: 2.00mm Dia Fake Threat In the Open Market: 80

Win Source Part Number: 1331715-5300H6
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Blue
Voltage Rating: 5V
Mounting: Through Hole, Right Angle
Configuration: Single
Millicandela Rating: 160mcd
Wavelength - Peak: 430nm
Current: 20mA
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
Fake Threat In the Open Market: 80

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331715-5300H6
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1462-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details