Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5300H5LC 5300H5LC

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1006043-5300H5LC Packaging: Bulk Color: Green Voltage Rating: 1.8V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4) Wavelength - Peak: 565nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1006043-5300H5LC Packaging: Bulk Color: Green Voltage Rating: 1.8V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4) Wavelength - Peak: 565nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5300H5LC
1006043-5300H5LC
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5300H5LC 1006043-5300H5LC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1006043-5300H5LC Packaging: Bulk Color: Green Voltage Rating: 1.8V Mounting: Through Hole, Right Angle Configuration: Single Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4) Wavelength - Peak: 565nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1006043-5300H5LC
Packaging: Bulk
Color: Green
Voltage Rating: 1.8V
Mounting: Through Hole, Right Angle
Configuration: Single
Millicandela Rating: 2.3mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4)
Wavelength - Peak: 565nm
Current: 2mA
Lens Type: Tinted
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1006043-5300H5LC
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5300H5LC
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1018-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details