Visual Communications Company, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5300H5

Description
Win Source Part Number: 1015845-5300H5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L20015-NDR,L2002,L20 015 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1015845-5300H5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L20015-NDR,L2002,L20 015 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1015845-5300H5
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1015845-5300H5
Win Source Part Number: 1015845-5300H5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: L20015-NDR,L2002,L20 015 Product Status: Obsolete

Win Source Part Number: 1015845-5300H5
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 5300
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 100
Configuration: Single
Millicandela Rating: 10mcd
Wavelength - Peak: 563nm
Current: 10mA
Lens Type: Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: L20015-NDR,L2002,L20015
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1015845-5300H5
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details