Visual Communications Company, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5300H1/5

Description
Win Source Part Number: 1198672-5300H1/5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green, Red Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 6mcd Wavelength - Peak: 565nm, 650nm Current: 10mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 5300H15,L2013-ND,L20 13,L20048-NDR,L20048 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1198672-5300H1/5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green, Red Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 6mcd Wavelength - Peak: 565nm, 650nm Current: 10mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 5300H15,L2013-ND,L20 13,L20048-NDR,L20048 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1198672-5300H1/5
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1198672-5300H1/5
Win Source Part Number: 1198672-5300H1/5 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 5300 Color: Green, Red Package: Bulk Voltage Rating: 2.2V Standard Package: 100 Configuration: Single Millicandela Rating: 6mcd Wavelength - Peak: 565nm, 650nm Current: 10mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 5300H15,L2013-ND,L20 13,L20048-NDR,L20048 Product Status: Obsolete

Win Source Part Number: 1198672-5300H1/5
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 5300
Color: Green, Red
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 100
Configuration: Single
Millicandela Rating: 6mcd
Wavelength - Peak: 565nm, 650nm
Current: 10mA
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: 5300H15,L2013-ND,L2013,L20048-NDR,L20048
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1198672-5300H1/5
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers