Visual Communications Company, Inc. Indicator, Led Panel Mount, 3Mm, Red; Led Color Vcc (Visual Communications Company) 5111F1

Description
INDICATOR, LED PANEL MOUNT, 3MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.937mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, 3MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.937mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 3Mm, Red; Led Color Vcc (Visual Communications Company) - 05C1597 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 3Mm, Red; Led Color Vcc (Visual Communications Company)
05C1597
Indicator, Led Panel Mount, 3Mm, Red; Led Color Vcc (Visual Communications Company) 05C1597
INDICATOR, LED PANEL MOUNT, 3MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.937mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 3MM, RED; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.937mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1597
Product Name Indicator, Led Panel Mount, 3Mm, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details