Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) 5110F7LC

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; Colour:Yellow; Current Rating:2mA; Forward Voltage:1.9V; Lamp Base Type:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; Colour:Yellow; Current Rating:2mA; Forward Voltage:1.9V; Lamp Base Type:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) - 92F3597 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company)
92F3597
Panel Mount Indicator, Led, 4.01Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company) 92F3597
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; Colour:Yellow; Current Rating:2mA; Forward Voltage:1.9V; Lamp Base Type:Wire Leaded RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; Colour:Yellow; Current Rating:2mA; Forward Voltage:1.9V; Lamp Base Type:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F3597
Product Name Panel Mount Indicator, Led, 4.01Mm, Yellow, 1.9V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details