Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5110F7

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 93F7866 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
93F7866
Panel Mount Indicator, Led, 4.01Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 93F7866
PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F7866
Product Name Panel Mount Indicator, Led, 4.01Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details